Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CH64MP203-E/M5

Description
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip - 62AC0025 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
62AC0025
Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip 62AC0025
DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0025
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 710-CY7B952-SXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Reel package
View Details
Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI3202-G-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details