Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip DSPIC33CH64MP202-I/SS

Description
DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip - 62AC0021 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip
62AC0021
Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip 62AC0021
DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0021
Product Name Dsc, 200Mhz, 64Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Automotive Interface Transceiver IC - 879-BCM89071A1CUBXG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details