Microchip Technology, Inc. Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CH64MP202-I/2N

Description
DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip - 62AC0022 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
62AC0022
Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip 62AC0022
DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 64KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0022
Product Name Dsc, 200Mhz, 64Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 8235718P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type SCT595
View Details