Microchip Technology, Inc. Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip DSPIC33CH512MP508-I/PT

Description
DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip - 93AC7003 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip
93AC7003
Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip 93AC7003
DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes

DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC7003
Product Name Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM3120BX-AB-T-2-G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 1.8V
Package Type 225-LFBGA
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Power Switch ICs - 2139022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details