Microchip Technology, Inc. Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip DSPIC33CH512MP506-I/MR

Description
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip - 93AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip
93AC7001
Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip 93AC7001
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes

DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC7001
Product Name Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Power Switch ICs - 2238475 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details