dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-TQFP (7x7)
IC MCU 16BIT 584KB FLASH 48TQFP
IC MCU 16BIT 584KB FLASH 48TQFP
IC MCU 16BIT 584KB FLASH 48TQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH512MP505T-I/PT | DSPIC33CH512MP505T-I/PT | DSPIC33CH512MP505T-I/PT | DSPIC33CH512MP505T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | |
| I/O Ports | 39 | 39 |