IC MCU 16BIT 584KB FLASH 48TQFP
dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 48-TQFP (7x7)
IC MCU 16BIT 584KB FLASH 48TQFP
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33CH512MP505-I/PT | DSPIC33CH512MP505-I/PT | DSPIC33CH512MP505-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit Dual-Core | 16 Bit; 16-Bit Dual-Core |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 64 KB | 64 KB | |
| ROM Type | Flash; FLASH, PRAM | ||
| Supply Voltage | 3 to 3.6 volts |