Microchip Technology, Inc. Dsc, 100Mhz, -40 To 85Deg C, Tqfp-80; Product Range Microchip DSPIC33CH512MP208-I/PT

Description
DSC, 100MHZ, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, -40 To 85Deg C, Tqfp-80; Product Range Microchip - 93AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, -40 To 85Deg C, Tqfp-80; Product Range Microchip
93AC7000
Dsc, 100Mhz, -40 To 85Deg C, Tqfp-80; Product Range Microchip 93AC7000
DSC, 100MHZ, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

DSC, 100MHZ, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC7000
Product Name Dsc, 100Mhz, -40 To 85Deg C, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2500588 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-DSO-20
View Details