The dsPIC33CH512MP508 is a dual-core, 16-bit digital signal controller designed for high-performance applications. It operates within a temperature range of -40°C to +125°C and supports a supply voltage of 3V to 3.6V. The master core can achieve up to 90 MIPS at 180 MHz, while the slave core can reach 100 MIPS at 200 MHz. It features a substantial memory capacity, with the master core offering 256-512 Kbytes of program flash and 32-48 Kbytes of data RAM, and the slave core providing 72 Kbytes of program RAM and 16 Kbytes of data RAM. This device includes advanced features such as high-resolution PWM with up to twelve channels, multiple ADC and DAC modules, and various communication interfaces including CAN FD, I2C, SPI, and UART. It also supports direct memory access (DMA) with eight channels, enhancing data handling efficiency. The integrated safety features include watchdog timers, error correcting code (ECC), and fail-safe clock monitoring, making it suitable for safety-critical applications. The dsPIC33CH512MP508 is packaged in a QFN-64 format, making it compact and suitable for space-constrained designs. Its robust performance and extensive feature set make it a viable option for applications in motor control, power supplies, and other digital signal processing tasks.
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:512KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 93AC6999 |
| Product Name | Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip |
| Features | RoHS |