Microchip Technology, Inc. Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip DSPIC33CH256MP508-I/PT

Description
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip - 94AC7524 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
94AC7524
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip 94AC7524
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes

DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94AC7524
Product Name Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32170-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tray
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 351892 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details