Microchip Technology, Inc. Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip DSPIC33CH256MP506-I/PT

Description
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip - 94AC7523 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
94AC7523
Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip 94AC7523
DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

DSC, 100MHZ, -40 TO 85DEG C; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94AC7523
Product Name Dsc, 100Mhz, -40 To 85Deg C; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details