Microchip Technology, Inc. Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip DSPIC33CH256MP506-I/MR

Description
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip - 93AC6998 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip
93AC6998
Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip 93AC6998
DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes

DSC, -40 TO 85DEG C, QFN-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC6998
Product Name Dsc, -40 To 85Deg C, Qfn-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Line Interface ICs - 1906983 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details