Microchip Technology, Inc. Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip DSPIC33CH256MP208-I/PT

Description
DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip - 93AC6997 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip
93AC6997
Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip 93AC6997
DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes

DSC, -40 TO 85DEG C, TQFP-80; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC6997
Product Name Dsc, -40 To 85Deg C, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS56033LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TSON24
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74ALVCH162601DGGY - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT364
View Details
4 suppliers
 - 54ACTQ245DM/B - Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers