Microchip Technology, Inc. Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip DSPIC33CH256MP206-I/PT

Description
DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet
Description
DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip - 93AC6996 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip
93AC6996
Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip 93AC6996
DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

DSC, -40 TO 85DEG C, TQFP-64; Product Range:-; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 93AC6996
Product Name Dsc, -40 To 85Deg C, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Line Interface ICs - 1899381 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
 - BTS70121EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers