Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33CH128MP508T-I/PT

Description
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip - 62AC0018 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip
62AC0018
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip 62AC0018
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0018
Product Name Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001DA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details