Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 3.6V, Tqfp-80; Product Range Microchip DSPIC33CH128MP508-I/PT

Description
DSC, 16BIT, 128KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 3.6V, Tqfp-80; Product Range Microchip - 62AC0017 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Tqfp-80; Product Range Microchip
62AC0017
Dsc, 16Bit, 128Kb, 3.6V, Tqfp-80; Product Range Microchip 62AC0017
DSC, 16BIT, 128KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, TQFP-80; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0017
Product Name Dsc, 16Bit, 128Kb, 3.6V, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996FCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Hex unbuffered inverter - 74AHCU04BQ/G400X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
RF and mmW Front End Module - SE2438T-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3V; Other; 3
Package Type QFNL; QFN
View Details
3 suppliers