Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33CH128MP508-E/PT

Description
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip - 62AC0016 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip
62AC0016
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip 62AC0016
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0016
Product Name Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Power Switch ICs - 2580759 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details