Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip DSPIC33CH128MP506T-I/MR

Description
DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip - 62AC0014 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
62AC0014
Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip 62AC0014
DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, QFN-EP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0014
Product Name Dsc, 200Mhz, 128Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Power Switch ICs - 9198737 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 52 v
Package Type To-252
Pins 5 #
View Details
RF and mmW Front End Module - SE5503A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
 - 74ABT04DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details