Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 3.6V, Qfn-64; Product Range Microchip DSPIC33CH128MP506-I/MR

Description
DSC, 16BIT, 128KB, 3.6V, QFN-64; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; MSL:-RoHS Compliant: Yes
Description
DSC, 16BIT, 128KB, 3.6V, QFN-64; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 3.6V, Qfn-64; Product Range Microchip - 62AC0012 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Qfn-64; Product Range Microchip
62AC0012
Dsc, 16Bit, 128Kb, 3.6V, Qfn-64; Product Range Microchip 62AC0012
DSC, 16BIT, 128KB, 3.6V, QFN-64; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; MSL:-RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, QFN-64; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:64Pins; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0012
Product Name Dsc, 16Bit, 128Kb, 3.6V, Qfn-64; Product Range Microchip
Pins 64 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - BTS70081EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers