Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip DSPIC33CH128MP505T-I/PT

Description
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip - 62AC0009 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip
62AC0009
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip 62AC0009
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0009
Product Name Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16500DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Interface Transceiver IC - 702-SI32260-C-GM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers