Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 3.6V, Tqfp-48; Product Range Microchip DSPIC33CH128MP505-I/PT

Description
DSC, 16BIT, 128KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 3.6V, Tqfp-48; Product Range Microchip - 62AC0007 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Tqfp-48; Product Range Microchip
62AC0007
Dsc, 16Bit, 128Kb, 3.6V, Tqfp-48; Product Range Microchip 62AC0007
DSC, 16BIT, 128KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, TQFP-48; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0007
Product Name Dsc, 16Bit, 128Kb, 3.6V, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Inverting Schmitt trigger - 74AHCT1G14GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details