Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip DSPIC33CH128MP505-I/M4

Description
DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip - 62AC0006 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
62AC0006
Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip 62AC0006
DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, UQFN-EP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0006
Product Name Dsc, 200Mhz, 128Kb, Uqfn-Ep-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 2500584 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details