Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 3.6V, Uqfn-36; Product Range Microchip DSPIC33CH128MP503-I/M5

Description
DSC, 16BIT, 128KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 3.6V, Uqfn-36; Product Range Microchip - 62AC0002 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Uqfn-36; Product Range Microchip
62AC0002
Dsc, 16Bit, 128Kb, 3.6V, Uqfn-36; Product Range Microchip 62AC0002
DSC, 16BIT, 128KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, UQFN-36; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC0002
Product Name Dsc, 16Bit, 128Kb, 3.6V, Uqfn-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Line Interface ICs - 1900891 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details