Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CH128MP502T-I/2N

Description
DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip - 61AC9999 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
61AC9999
Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip 61AC9999
DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9999
Product Name Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 983591-SI2493-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details