Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip DSPIC33CH128MP502-I/SS

Description
DSC, 16BIT, 128KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip - 61AC9996 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip
61AC9996
Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip 61AC9996
DSC, 16BIT, 128KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site
Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip - 65AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip
65AC5926
Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip 65AC5926
DSC, 16BIT, 128KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins; RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, SSOP-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:SSOP; No. of Pins:28Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9996
Product Name Dsc, 16Bit, 128Kb, 3.6V, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 753-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 7532885P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details