Microchip Technology, Inc. Dsc, 16Bit, 128Kb, 3.6V, Uqfn-28; Product Range Microchip DSPIC33CH128MP502-I/2N

Description
DSC, 16BIT, 128KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 128KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 128Kb, 3.6V, Uqfn-28; Product Range Microchip - 61AC9997 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 128Kb, 3.6V, Uqfn-28; Product Range Microchip
61AC9997
Dsc, 16Bit, 128Kb, 3.6V, Uqfn-28; Product Range Microchip 61AC9997
DSC, 16BIT, 128KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 16BIT, 128KB, 3.6V, UQFN-28; Product Range:-; Core Frequency:-; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9997
Product Name Dsc, 16Bit, 128Kb, 3.6V, Uqfn-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Octal bus transceiver; 3-state - 74AHC245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
5 suppliers