Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip DSPIC33CH128MP502-E/SS

Description
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Description
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features 128 KB of program flash memory and 16 KB of RAM, making it suitable for applications requiring efficient processing and memory management. The device supports a wide range of embedded interfaces, including I2C, I2S, SPI, and UART, facilitating versatile communication options. This controller operates within a supply voltage range of 3V to 3.6V and is rated for extended temperature conditions from -40°C to +125°C. It includes advanced features such as high-resolution PWM capabilities with up to 12 channels, four ADC modules with 12-bit resolution, and multiple timers for precise control applications. The device also incorporates safety features like ECC, watchdog timers, and fail-safe clock monitoring, enhancing reliability in critical applications. The dsPIC33CH128MP508 is packaged in a 28-pin SSOP format, making it suitable for space-constrained designs. Its combination of processing power, memory capacity, and robust peripheral support makes it a strong candidate for applications in motor control, power supplies, and other digital signal processing tasks.

Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features 128 KB of program flash memory and 16 KB of RAM, making it suitable for applications requiring efficient processing and memory management. The device supports a wide range of embedded interfaces, including I2C, I2S, SPI, and UART, facilitating versatile communication options. This controller operates within a supply voltage range of 3V to 3.6V and is rated for extended temperature conditions from -40°C to +125°C. It includes advanced features such as high-resolution PWM capabilities with up to 12 channels, four ADC modules with 12-bit resolution, and multiple timers for precise control applications. The device also incorporates safety features like ECC, watchdog timers, and fail-safe clock monitoring, enhancing reliability in critical applications. The dsPIC33CH128MP508 is packaged in a 28-pin SSOP format, making it suitable for space-constrained designs. Its combination of processing power, memory capacity, and robust peripheral support makes it a strong candidate for applications in motor control, power supplies, and other digital signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip - 61AC9994 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip
61AC9994
Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip 61AC9994
DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, SSOP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:SSOP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9994
Product Name Dsc, 200Mhz, 128Kb, Ssop-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Power Switch ICs - 1787478 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 45 v
Package Type Sot-223
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details