Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip DSPIC33CH128MP208-E/PT

Description
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip - 61AC9991 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip
61AC9991
Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip 61AC9991
DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-80; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:69I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9991
Product Name Dsc, 200Mhz, 128Kb, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580736 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type TO-252
View Details
Dual buffer/line driver; 3-state - 74AHC2G125DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers