Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33CH128MP206T-I/PT

Description
DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip - 61AC9990 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip
61AC9990
Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip 61AC9990
DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:1.2V; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9990
Product Name Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS722204ESAXUMA1 - Rochester Electronics
Specs
Technology SPI
Features RoHS
Package Type PG-TSDSO-24
View Details
4 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Quad buffer/line driver; 3-state - 74AHC126D-Q100,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details