Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip DSPIC33CH128MP206-I/PT

Description
DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Description
DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features 128 KB of program flash memory and 16 KB of RAM for the master core, along with 24 KB of program RAM and 4 KB of data RAM for the slave core. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, and CAN FD. It also supports low-power management modes and has built-in safety features like ECC and a watchdog timer. The TQFP-64 package provides 64 pins with 53 I/O options, making it suitable for various applications including motor control, power supplies, and data acquisition systems. The device is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features 128 KB of program flash memory and 16 KB of RAM for the master core, along with 24 KB of program RAM and 4 KB of data RAM for the slave core. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, and CAN FD. It also supports low-power management modes and has built-in safety features like ECC and a watchdog timer. The TQFP-64 package provides 64 pins with 53 I/O options, making it suitable for various applications including motor control, power supplies, and data acquisition systems. The device is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip - 61AC9988 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip
61AC9988
Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip 61AC9988
DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-64; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9988
Product Name Dsc, 200Mhz, 128Kb, Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low-power inverter - 74AUP1G04GX4Z - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3215M-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details