Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip DSPIC33CH128MP205-I/PT

Description
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip - 61AC9982 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip
61AC9982
Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip 61AC9982
DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, TQFP-48; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:39I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9982
Product Name Dsc, 200Mhz, 128Kb, Tqfp-48; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 879-BCM43362SKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details