Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip DSPIC33CH128MP203-E/M5

Description
DSC, 200MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Description
DSC, 200MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features 128 KB of program flash memory and 16 KB of RAM for the master core, along with 24 KB of program RAM and 4 KB of data RAM for the slave core. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, and CAN FD. It also offers integrated power management modes and safety features like ECC and watchdog timers. The UQFN-EP-36 package provides a compact solution suitable for space-constrained applications. Engineers may find this product suitable for applications in motor control, power supplies, and other embedded systems requiring efficient processing and robust communication capabilities.

Datasheet Summary
Powered by GS/AI

The dsPIC33CH128MP508 is a dual-core, 16-bit digital signal controller operating at a core frequency of 200 MHz. It features 128 KB of program flash memory and 16 KB of RAM for the master core, along with 24 KB of program RAM and 4 KB of data RAM for the slave core. The device supports a wide operating voltage range of 3V to 3.6V and is rated for temperatures from -40°C to +125°C. This controller includes advanced features such as high-resolution PWM with up to 12 channels, four ADC modules with 12-bit resolution, and multiple communication interfaces including UART, SPI, and CAN FD. It also offers integrated power management modes and safety features like ECC and watchdog timers. The UQFN-EP-36 package provides a compact solution suitable for space-constrained applications. Engineers may find this product suitable for applications in motor control, power supplies, and other embedded systems requiring efficient processing and robust communication capabilities.

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip - 61AC9976 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
61AC9976
Dsc, 200Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip 61AC9976
DSC, 200MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, UQFN-EP-36; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:27I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:36Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9976
Product Name Dsc, 200Mhz, 128Kb, Uqfn-Ep-36; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS70802EPZXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
Buffer with open-drain output - 74AHC1G07GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI32182-A-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Serial-3 Wire; 3-Wire, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers