Microchip Technology, Inc. Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip DSPIC33CH128MP202-E/2N

Description
DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip - 61AC9971 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
61AC9971
Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip 61AC9971
DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 200MHZ, 128KB, UQFN-EP-28; Product Range:-; Core Frequency:200MHz; Flash Memory Size:128KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case Style:UQFN-EP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC9971
Product Name Dsc, 200Mhz, 128Kb, Uqfn-Ep-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CP8913AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG-QJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details