Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 144 Kb, 40Mhz, 5.5V, Tqfp-64; Product Range Microchip DSPIC30F6015-20E/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144 KB, 40MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144 KB, 40MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 144 Kb, 40Mhz, 5.5V, Tqfp-64; Product Range Microchip - 71J3822 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 144 Kb, 40Mhz, 5.5V, Tqfp-64; Product Range Microchip
71J3822
Digital Signal Controller-Dsc, 16 Bit, 144 Kb, 40Mhz, 5.5V, Tqfp-64; Product Range Microchip 71J3822
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144 KB, 40MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144 KB, 40MHZ, 5.5V, TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3822
Product Name Digital Signal Controller-Dsc, 16 Bit, 144 Kb, 40Mhz, 5.5V, Tqfp-64; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Telecom - SI3209-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology PCM
Features RoHS
Package Type 40-VFQFN Exposed Pad
View Details