Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip DSPIC30F6014A-30I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip - 71J3818 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
71J3818
Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip 71J3818
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3818
Product Name Digital Signal Controller-Dsc, 16 Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details