Microchip Technology, Inc. Dsc, Aec-Q100, Dspic30, 20Mips, Tqfp-80; Product Range Microchip DSPIC30F6014A-20E/PF

Description
DSC, AEC-Q100, DSPIC30, 20MIPS, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case RoHS Compliant: Yes
Datasheet
Description
DSC, AEC-Q100, DSPIC30, 20MIPS, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, Aec-Q100, Dspic30, 20Mips, Tqfp-80; Product Range Microchip - 57AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, Aec-Q100, Dspic30, 20Mips, Tqfp-80; Product Range Microchip
57AC1835
Dsc, Aec-Q100, Dspic30, 20Mips, Tqfp-80; Product Range Microchip 57AC1835
DSC, AEC-Q100, DSPIC30, 20MIPS, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case RoHS Compliant: Yes

DSC, AEC-Q100, DSPIC30, 20MIPS, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, I2S, SPI, UART; Core Supply Voltage:-; DSC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 57AC1835
Product Name Dsc, Aec-Q100, Dspic30, 20Mips, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 753-BCM5387IFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details