Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip DSPIC30F6013A-30I/PF

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip - 74K4949 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
74K4949
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip 74K4949
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74K4949
Product Name Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10AJC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Inverter - 74AHC1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details