Microchip Technology, Inc. Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip DSPIC30F6012A-30I/PT

Description
IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip - 71J3806 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip
71J3806
Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip 71J3806
IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3806
Product Name Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Telecom - SI3215M-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers