Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 132Kb, 30Mhz 5.5V Tqfp64; Product Range Microchip DSPIC30F6011A-30I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB, 30MHZ 5.5V TQFP64; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB, 30MHZ 5.5V TQFP64; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 132Kb, 30Mhz 5.5V Tqfp64; Product Range Microchip - 71J3800 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 132Kb, 30Mhz 5.5V Tqfp64; Product Range Microchip
71J3800
Digital Signal Controller-Dsc, 16 Bit, 132Kb, 30Mhz 5.5V Tqfp64; Product Range Microchip 71J3800
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB, 30MHZ 5.5V TQFP64; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB, 30MHZ 5.5V TQFP64; Product Range:dsPIC30F Series; Core Frequency:30MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3800
Product Name Digital Signal Controller-Dsc, 16 Bit, 132Kb, 30Mhz 5.5V Tqfp64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - 54AC14/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CERPACK14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details