Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip DSPIC30F6011A-30I/PF

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip - 74K4945 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip
74K4945
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip 74K4945
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
16-Bit Digital Signal Controller - 536-DSPIC30F6011A-30I/PF - Utmel Electronic Limited
Hong Kong, China
16-Bit Digital Signal Controller
536-DSPIC30F6011A-30I/PF
16-Bit Digital Signal Controller 536-DSPIC30F6011A-30I/PF
16-Bit Digital Signal Controller

16-Bit Digital Signal Controller

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 74K4945 536-DSPIC30F6011A-30I/PF
Product Name Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip 16-Bit Digital Signal Controller
Features RoHS RoHS
Technology CAN; I2C
Device Type CardBus Controller
Supply Voltage 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SOT23; Sot-23
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3.6V Interface Transceiver IC - 704-74LVCH244AD,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260801-SI32173-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers