Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip DSPIC30F6011A-20E/PF

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip - 74K4944 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip
74K4944
Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip 74K4944
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 132KB 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:132KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 74K4944
Product Name Digital Signal Controller-Dsc, 16 Bit, 132Kb 40Mhz 5.5V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580755 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details