Microchip Technology, Inc. Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip DSPIC30F6010-30I/PF

Description
IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip - 88H5562 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
88H5562
Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip 88H5562
IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 144KB 40MHZ 5.5V TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:144KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88H5562
Product Name Ic, Dsc, 16Bit, 144Kb 40Mhz 5.5V Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers