Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 66 Kb, 40Mhz, 5.5V, Tqfp-80; Product Range Microchip DSPIC30F5016-30I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66 KB, 40MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66 KB, 40MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 66 Kb, 40Mhz, 5.5V, Tqfp-80; Product Range Microchip - 71J3788 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 66 Kb, 40Mhz, 5.5V, Tqfp-80; Product Range Microchip
71J3788
Digital Signal Controller-Dsc, 16 Bit, 66 Kb, 40Mhz, 5.5V, Tqfp-80; Product Range Microchip 71J3788
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66 KB, 40MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66 KB, 40MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3788
Product Name Digital Signal Controller-Dsc, 16 Bit, 66 Kb, 40Mhz, 5.5V, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2291774 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details