Microchip Technology, Inc. 16Bit Mcu-Dsp, 30Mhz, Smd, Tqfp64; Product Range Microchip DSPIC30F5015-30I/PT

Description
16BIT MCU-DSP, 30MHZ, SMD, TQFP64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Description
16BIT MCU-DSP, 30MHZ, SMD, TQFP64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC30F5015/5016 is a high-performance 16-bit digital signal controller designed for applications requiring efficient processing and control. Operating at a maximum frequency of 30 MIPS with a 40 MHz external clock, it features a modified Harvard architecture and an optimized instruction set for enhanced performance. The device includes 66 KB of on-chip Flash memory, 2 KB of RAM, and 1 KB of EEPROM, making it suitable for complex applications. This microcontroller integrates a robust DSP engine capable of executing all DSP instructions in a single cycle, along with dual data fetch capabilities and a 17-bit x 17-bit multiplier. It supports a variety of peripherals, including multiple timers, PWM outputs, and communication interfaces such as CAN, I2C, SPI, and UART. The device is packaged in a TQFP64 form factor, ensuring compatibility with surface mount technology. It operates within a supply voltage range of 5.5V and is RoHS compliant, making it a viable option for environmentally conscious designs. The combination of high processing power, extensive memory, and versatile peripheral support positions the dsPIC30F5015/5016 as a strong candidate for engineers looking to implement advanced control and signal processing in their projects.

Datasheet Summary
Powered by GS/AI

The dsPIC30F5015/5016 is a high-performance 16-bit digital signal controller designed for applications requiring efficient processing and control. Operating at a maximum frequency of 30 MIPS with a 40 MHz external clock, it features a modified Harvard architecture and an optimized instruction set for enhanced performance. The device includes 66 KB of on-chip Flash memory, 2 KB of RAM, and 1 KB of EEPROM, making it suitable for complex applications. This microcontroller integrates a robust DSP engine capable of executing all DSP instructions in a single cycle, along with dual data fetch capabilities and a 17-bit x 17-bit multiplier. It supports a variety of peripherals, including multiple timers, PWM outputs, and communication interfaces such as CAN, I2C, SPI, and UART. The device is packaged in a TQFP64 form factor, ensuring compatibility with surface mount technology. It operates within a supply voltage range of 5.5V and is RoHS compliant, making it a viable option for environmentally conscious designs. The combination of high processing power, extensive memory, and versatile peripheral support positions the dsPIC30F5015/5016 as a strong candidate for engineers looking to implement advanced control and signal processing in their projects.

Suppliers

Company
Product
Description
Supplier Links
16Bit Mcu-Dsp, 30Mhz, Smd, Tqfp64; Product Range Microchip - 34M5727 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Mcu-Dsp, 30Mhz, Smd, Tqfp64; Product Range Microchip
34M5727
16Bit Mcu-Dsp, 30Mhz, Smd, Tqfp64; Product Range Microchip 34M5727
16BIT MCU-DSP, 30MHZ, SMD, TQFP64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

16BIT MCU-DSP, 30MHZ, SMD, TQFP64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 34M5727
Product Name 16Bit Mcu-Dsp, 30Mhz, Smd, Tqfp64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 360000 kbps
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details