Microchip Technology, Inc. Mcu-Dsp 16Bit 30Mips 66K Flsh, Smd; Product Range Microchip DSPIC30F5013-30I/PT

Description
MCU-DSP 16BIT 30MIPS 66K FLSH, SMD; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O's:68I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. ofRoHS Compliant: Yes
Datasheet
Description
MCU-DSP 16BIT 30MIPS 66K FLSH, SMD; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O's:68I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu-Dsp 16Bit 30Mips 66K Flsh, Smd; Product Range Microchip - 58M5248 - Newark, An Avnet Company
Chicago, IL, United States
Mcu-Dsp 16Bit 30Mips 66K Flsh, Smd; Product Range Microchip
58M5248
Mcu-Dsp 16Bit 30Mips 66K Flsh, Smd; Product Range Microchip 58M5248
MCU-DSP 16BIT 30MIPS 66K FLSH, SMD; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O's:68I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. ofRoHS Compliant: Yes

MCU-DSP 16BIT 30MIPS 66K FLSH, SMD; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O's:68I/O's; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58M5248
Product Name Mcu-Dsp 16Bit 30Mips 66K Flsh, Smd; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS5576GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; BSSOP36/PG-DSO-36
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Octal bus transceiver; 3-state - 74AHC245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 26LS32LM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details