Microchip Technology, Inc. Dsc, 16Bit, 66Kb, 80Mhz, 5.5V, Tqfp-80; Product Range Microchip DSPIC30F5013-20E/PT

Description
DSC, 16BIT, 66KB, 80MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
DSC, 16BIT, 66KB, 80MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 16Bit, 66Kb, 80Mhz, 5.5V, Tqfp-80; Product Range Microchip - 71J3778 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 66Kb, 80Mhz, 5.5V, Tqfp-80; Product Range Microchip
71J3778
Dsc, 16Bit, 66Kb, 80Mhz, 5.5V, Tqfp-80; Product Range Microchip 71J3778
DSC, 16BIT, 66KB, 80MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes

DSC, 16BIT, 66KB, 80MHZ, 5.5V, TQFP-80; Product Range:dsPIC30F Series; Core Frequency:80MHz; Flash Memory Size:66KB; No. of I/O s:68I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3778
Product Name Dsc, 16Bit, 66Kb, 80Mhz, 5.5V, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS54220LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details