Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip DSPIC30F5011-30I/PT

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip - 88H5554 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip
88H5554
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip 88H5554
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 88H5554
Product Name Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC16834ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details