Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip DSPIC30F5011-20I/PTG

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip - 18J1120 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip
18J1120
Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip 18J1120
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 66KB, 40MHZ 5.5V TQFP-64; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:66KB; No. of I/O s:52I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18J1120
Product Name Digital Signal Controller-Dsc, 16 Bit, 66Kb, 40Mhz 5.5V Tqfp-64; Product Range Microchip
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Controllers - ADM6996LCX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4230TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details