Microchip Technology, Inc. Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip DSPIC30F4013-30I/PT

Description
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip - 71J3771 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
71J3771
Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip 71J3771
IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 48KB, 40MHZ 5.5V TQFP-44; Product Range:dsPIC30F Series; Core Frequency:120MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 71J3771
Product Name Ic, Dsc, 16Bit, 48Kb, 40Mhz 5.5V Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM8511X-CC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers