Microchip Technology, Inc. Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip DSPIC30F4013-30I/P

Description
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet
Description
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip - 58M5247 - Newark, An Avnet Company
Chicago, IL, United States
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip
58M5247
Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip 58M5247
MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

MCU-DSP 16BIT 30MIPS 48K FLSH, DIP; Product Range:dsPIC30F Series; Core Frequency:40MHz; Flash Memory Size:48KB; No. of I/O s:30I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:5.5V; DSC Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 58M5247
Product Name Mcu-Dsp 16Bit 30Mips 48K Flsh, Dip; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Power Switch ICs - 1464713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details